T1A logo

T1A HP ZBook 15 G2 Refurbished Intel® Core™ i7 i7-4710MQ Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 10 Pro Nordic Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39071
Info modified on:
17 Mar 2025, 14:24:46
End of life date:
01 Jan 2025
Short summary description T1A HP ZBook 15 G2 Refurbished Intel® Core™ i7 i7-4710MQ Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 10 Pro Nordic Black:

T1A HP ZBook 15 G2 Refurbished, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description T1A HP ZBook 15 G2 Refurbished Intel® Core™ i7 i7-4710MQ Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR3L-SDRAM 512 GB SSD NVIDIA® Quadro® K2100M Windows 10 Pro Nordic Black:

T1A HP ZBook 15 G2 Refurbished. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: CD-RW/DVD Combo. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.