T1A logo

T1A T450 14IN I5-5300 8/240 SSDW10P REFURBISHED Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 240 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5884
Info modified on:
20 Jan 2025, 14:55:48
End of life date:
01 Jan 2025
Short summary description T1A T450 14IN I5-5300 8/240 SSDW10P REFURBISHED Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 240 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black:

T1A T450 14IN I5-5300 8/240 SSDW10P REFURBISHED, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 240 GB

Long summary description T1A T450 14IN I5-5300 8/240 SSDW10P REFURBISHED Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 240 GB SSD Wi-Fi 4 (802.11n) Windows 10 Pro Black:

T1A T450 14IN I5-5300 8/240 SSDW10P REFURBISHED. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1,62 g

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.