location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony WALKMAN Flash MP3 1GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WALKMAN Flash MP3 1GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-E003B show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony WALKMAN Flash MP3 1GB Black :
The long product name of Sony WALKMAN Flash MP3 1GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WALKMAN Flash MP3 player with 1GB (Black)
More>>>
Sony WALKMAN Flash MP3 1GB Black:
The official description of Sony WALKMAN Flash MP3 1GB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New WALKMAN Flash MP3 player with 1GB internal memory and great Stamina>

Features:

- Lithium-Ion rechargeable battery with great Stamina of 30 hours.
- High speed battery charge: 3 minutes charging will give you 3 hours playback time.
- Transfer up to 45 CD's onto the internal memory thanks to ATRAC3plus compression technology.
- Direct USB plug for ease of use.
- Bright and clear 1-line OLED display for easy navigation.

Short summary description Sony WALKMAN Flash MP3 1GB Black:
This short summary of the Sony WALKMAN Flash MP3 1GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony WALKMAN Flash MP3 1GB, 1 GB, OLED, 25 g, Black

Long summary description Sony WALKMAN Flash MP3 1GB Black:
This is an auto-generated long summary of Sony WALKMAN Flash MP3 1GB Black based on the first three specs of the first five spec groups.

Sony WALKMAN Flash MP3 1GB. Total storage capacity: 1 GB. Display: OLED. Weight: 25 g. Product colour: Black

Design
Product colour *
Black
Storage
Player media type *
Flash memory
Total storage capacity *
1 GB
Display
Display *
OLED
Radio
FM radio *
No
Record modes
Voice recording *
No
Weight & dimensions
Weight
25 g
Packaging content
Bundled software
SonicStage 3.4
Other features
Dimensions (WxDxH)
24,6 x 13,6 x 79 mm
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 22:48:33
Uk has collected 10 expert reviews for Sony WALKMAN Flash MP3 1GB Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2013-11-19 22:48:20
easy to use music player with long battery life: Sonys NW-E003 music player uses a simple USB memory key design, where you pop off the end cover and plug it into your PC or notebook to charge the Li-Ion battery and fill the player with...
0%
expertreviews.co.uk
Updated:
2013-11-19 22:48:20
Sonys NW-E003 wants to beat the iPod Shuffle at its own game, but is too expensive to be in the race. The Sony is tiny and has good battery life, but it isnt cheap enough to recommend. Like the Apple iPod Shuffle, Sonys new NW-E003 is the same siz...
60%
stuff.tv
Updated:
2014-03-31 03:55:35
Sony’s people were keen to ensure us this flash-memory MP3 player ‘looks like a lipstick’. Well, it is very small, fits pleasingly in the palm and comes in a range of hues, not all of which would make it onto the lips of anyone other tha...
Good Stylish. Small. Quick charging.
Bad Uses ATRAC format. USB 1.1 only.
Bottom line Small, neat and stylish, the NW-E003 is a decent piece of kit, but the ATRAC format is just so irritating...
80%
Brand Image Product code Product Stock Price from
Sony WALKMAN 1GB, Silver Sony WALKMAN 1GB, Silver
(show image)
NW-E003S WALKMAN 1GB, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN 1GB,Pink Sony WALKMAN 1GB,Pink
(show image)
NW-E003P WALKMAN 1GB,Pink 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 player with 2GB Violet Sony WALKMAN Flash MP3 player with 2GB Violet
(show image)
NW-E005V WALKMAN Flash MP3 player with 2GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 player with 2GB Black Sony WALKMAN Flash MP3 player with 2GB Black
(show image)
NW-E005B WALKMAN Flash MP3 player with 2GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 1GB Violet Sony WALKMAN Flash MP3 1GB Violet
(show image)
NW-E003V WALKMAN Flash MP3 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 player with 1GB Blue Sony WALKMAN Flash MP3 player with 1GB Blue
(show image)
NW-E003L WALKMAN Flash MP3 player with 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 512MB 0,512 GB Violet Sony WALKMAN Flash MP3 512MB 0,512 GB Violet
(show image)
NW-E002V WALKMAN Flash MP3 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 player with 512MB 0,512 GB Black Sony WALKMAN Flash MP3 player with 512MB 0,512 GB Black
(show image)
NW-E002B WALKMAN Flash MP3 player with 512MB 0.00
(excl. VAT)
0 (incl. VAT)