location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony MDR-E10LP Headphones Wired White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MDR-E10LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDR-E10LP/W
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony MDR-E10LP Headphones Wired White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Headphones
  • - Wired
  • - Intraaural 18 - 22000 Hz 16 Ω 104 dB
Long product name Sony MDR-E10LP Headphones Wired White :
The long product name of Sony MDR-E10LP Headphones Wired White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MDR-E10LP - In-ear-type headphones
More>>>
Sony MDR-E10LP Headphones Wired White:
The official description of Sony MDR-E10LP Headphones Wired White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Sony Acoustic Twin Turbo Circuit for deep bass sound.
- 300kJ/m3 high power Neodymium magnet for reproducing powerful bass and clear treble sound.
- Silent cap prevents sound leakage.
- 4 color variation available to match with your audio player.
- Supplied with 2x ear pads.

Short summary description Sony MDR-E10LP Headphones Wired White:
This short summary of the Sony MDR-E10LP Headphones Wired White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony MDR-E10LP, Wired, 18 - 22000 Hz, 6 g, Headphones, White

Long summary description Sony MDR-E10LP Headphones Wired White:
This is an auto-generated long summary of Sony MDR-E10LP Headphones Wired White based on the first three specs of the first five spec groups.

Sony MDR-E10LP. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 22000 Hz. Cable length: 1,2 m. Weight: 6 g. Product colour: White

Performance
Product type *
Headphones
Product colour *
White
Cable length
1,2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphones
Headphone frequency
18 - 22000 Hz
Impedance
16 Ω
Headphone sensitivity
104 dB
Magnet type
Neodymium
Driver unit
1,35 cm
Weight & dimensions
Weight
6 g