location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIT-1 Turbo internal SCSI tape drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AITI100S show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black, White
  • - Wide Ultra SCSI LVD/SE
  • - Data storage type: AIT 2.6:1
  • - Native capacity: 40 GB Compressed capacity: 104 GB
  • - Mean time between failures (MTBF): 300000 h
Long product name Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB :
The long product name of Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AITi100S - AIT-1 Turbo internal SCSI tape drive (black/white bezel)
More>>>
Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB:
The official description of Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Alternative to DAT72, the AIT-1 Turbo drives provide easier connectivity, higher performance, higher capacity and higher reliability than DAT72 drives but cost less. The drives are available as internal SATA, ATAPI or SCSI or external SCSI versions.
Turbos are the fastest in their class. With a native transfer rate of 21.6GB/h, they can fill the 40GB cassette in less than two hours. The AIT - 1 Turbo has the highest reliability through AME media and a dustproof bezel design. It also uses a low cost AIT Turbo media.
Suitable for
HP ProLiant server environments
Tested and certified with HP Proliant server and bundled with HP mounting rails. Better backup solution for HP ProLiant servers than standard backup drives
IBM, Dell, Fujitsu Siemens server environments
Tested and certified with those servers for easy integration of additional back-up drives

Short summary description Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB:
This short summary of the Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony AIT-1 Turbo internal SCSI tape drive, Storage drive, Tape Cartridge, Wide Ultra SCSI LVD/SE, 2.6:1, AIT, 300000 h

Long summary description Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB:
This is an auto-generated long summary of Sony AIT-1 Turbo internal SCSI tape drive Storage drive Tape Cartridge 40 GB based on the first three specs of the first five spec groups.

Sony AIT-1 Turbo internal SCSI tape drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: Wide Ultra SCSI LVD/SE. Native capacity: 40 GB, Compressed capacity: 104 GB, Drive device, buffer size: 12 MB. Burst transfer rate: 40 MB/s, Sustained data transfer rate (native): 6 MB/s. Product colour: Black, White. Weight: 970 g

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Wide Ultra SCSI LVD/SE
Internal *
Yes
Data storage type
AIT
Compression ratio *
2.6:1
Mean time between failures (MTBF)
300000 h
Storage
Native capacity *
40 GB
Compressed capacity *
104 GB
Drive device, buffer size
12 MB
Data transmission
Burst transfer rate
40 MB/s
Data transmission
Sustained data transfer rate (native)
6 MB/s
Power
Power requirements
10
Features
Product colour
Black, White
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
970 g
Other features
Dimensions (WxDxH)
101,6 x 155 x 41,2 mm
Data compression
ALDC (Adaptive Lossless Data Compression)
Brand Image Product code Product Stock Price from
Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB Sony AIT-1Turbo external tape drive Storage drive Tape Cartridge 40 GB
(show image)
AITE100SBK AIT-1Turbo external tape drive 0.00
(excl. VAT)
0 (incl. VAT)
Sony AIT-1 Turbo internal SATA tape drive Storage drive Tape Cartridge 40 GB Sony AIT-1 Turbo internal SATA tape drive Storage drive Tape Cartridge 40 GB
(show image)
AITI100STS AIT-1 Turbo internal SATA tape drive 0.00
(excl. VAT)
0 (incl. VAT)
Sony AIT-1 Turbo internal ATAPI tape drive Storage drive Tape Cartridge 40 GB Sony AIT-1 Turbo internal ATAPI tape drive Storage drive Tape Cartridge 40 GB
(show image)
AITI100AS AIT-1 Turbo internal ATAPI tape drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)