location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom SDX1-CL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDX1-CL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22212
Category:
Materials used for cleaning.
Cleaning Media Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom SDX1-CL :
The long product name of Freecom SDX1-CL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SDX1-CL - AIT cleaning tape for AIT-3, AIT-2 and AIT-1 drives
More>>>
Freecom SDX1-CL:
The official description of Freecom SDX1-CL as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- This cleaning cartridge will provide approximately 60 cleanings for AIT-1/-2 drives; 55 for AIT-3 drives.
- Store your cassettes at a temperature of between 15 and 25° C, and at 40-60% relative humidity.
- Store your cassettes away from magnetic fields.

Short summary description Freecom SDX1-CL:
This short summary of the Freecom SDX1-CL data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom SDX1-CL, 15 - 25 °C, 40 - 60%

Long summary description Freecom SDX1-CL:
This is an auto-generated long summary of Freecom SDX1-CL based on the first three specs of the first five spec groups.

Freecom SDX1-CL

Technical details
Number of cleanings
60
Operational conditions
Storage temperature (T-T)
15 - 25 °C
Storage relative humidity (H-H)
40 - 60%