Siemens logo

Siemens WT47W590 tumble dryer Freestanding Front-load 9 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28618
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Siemens WT47W590 tumble dryer Freestanding Front-load 9 kg A++ White:

Siemens WT47W590, Freestanding, Front-load, Heat pump, White, Rotary, Touch, 112 L

Long summary description Siemens WT47W590 tumble dryer Freestanding Front-load 9 kg A++ White:

Siemens WT47W590. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Drying programs: Wool, Mix, Blouse/shirt, Cotton, Synthetics, Cycle time: 157 min. Energy efficiency class: A++, Energy consumption: 2,13 kWh, Annual energy consumption: 256 kWh. Depth: 597 mm, Width: 598 mm, Height: 842 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.