Siemens logo

Siemens iQ700 WM16W541 washing machine Front-load 8 kg 1551 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91262
Info modified on:
27 May 2024, 12:15:12
Short summary description Siemens iQ700 WM16W541 washing machine Front-load 8 kg 1551 RPM White:

Siemens iQ700 WM16W541, Front-load, 8 kg, 73 dB, 1551 RPM, 196 kWh, White

Long summary description Siemens iQ700 WM16W541 washing machine Front-load 8 kg 1551 RPM White:

Siemens iQ700 WM16W541. Loading type: Front-load. Drum capacity: 8 kg, Noise level (spin): 73 dB, Noise level (wash): 47 dB, Maximum spin speed: 1551 RPM. Annual energy consumption washing: 196 kWh. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 845 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.