Siemens logo

Siemens TG 22000 Single 2,2 L 2000 W White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56616
Info modified on:
16 May 2018, 18:00:01
Short summary description Siemens TG 22000 Single 2,2 L 2000 W White:

Siemens TG 22000, 2,2 L, 1 kg, Single, White, Buttons, Aluminium

Long summary description Siemens TG 22000 Single 2,2 L 2000 W White:

Siemens TG 22000. Capacity: 2,2 L, Fryer food capacity: 1 kg. Construction type: Single, Product colour: White, Control type: Buttons. Power: 2000 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.