Siemens logo

Siemens SX66M055EU dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50513
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens SX66M055EU dishwasher Fully built-in 13 place settings:

Siemens SX66M055EU, Fully built-in, Stainless steel, 1,7 m, 1,4 m, 1,7 m, Upper

Long summary description Siemens SX66M055EU dishwasher Fully built-in 13 place settings:

Siemens SX66M055EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Cord length: 1,7 m. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash, Quick. Backlight colour: Red. Water consumption per cycle: 6,5 L, Energy consumption per cycle: 0,92 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 550 mm, Height: 865 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.