Siemens logo

Siemens iQ500 SN558S01PD dishwasher Semi built-in 13 place settings

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45271
Info modified on:
27 May 2024, 13:09:14
Short summary description Siemens iQ500 SN558S01PD dishwasher Semi built-in 13 place settings:

Siemens iQ500 SN558S01PD, Semi built-in, Full size (60 cm), Black, Touch, 1,75 m, 1,65 m

Long summary description Siemens iQ500 SN558S01PD dishwasher Semi built-in 13 place settings:

Siemens iQ500 SN558S01PD. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Night, Quick, Silent. Feet adjustment: 6 cm, Backlight colour: Blue/White. Water consumption per cycle: 9,5 L, Energy consumption per cycle: 0,82 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.