Siemens logo

Siemens iQ300 KG56NXIEA fridge-freezer Freestanding 508 L E Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37533
Info modified on:
27 May 2024, 14:06:39
Short summary description Siemens iQ300 KG56NXIEA fridge-freezer Freestanding 508 L E Stainless steel:

Siemens iQ300 KG56NXIEA, 508 L, SN-T, 18 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description Siemens iQ300 KG56NXIEA fridge-freezer Freestanding 508 L E Stainless steel:

Siemens iQ300 KG56NXIEA. Total net capacity: 508 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 400 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 18 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 262 kWh

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.