Siemens logo

Siemens iQ300 KG39NXI47 fridge-freezer Freestanding 366 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42617
Info modified on:
05 Jun 2024, 06:23:12
Short summary description Siemens iQ300 KG39NXI47 fridge-freezer Freestanding 366 L Stainless steel:

Siemens iQ300 KG39NXI47, 366 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Siemens iQ300 KG39NXI47 fridge-freezer Freestanding 366 L Stainless steel:

Siemens iQ300 KG39NXI47. Total net capacity: 366 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 279 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 87 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 182 kWh. Product colour: Stainless steel

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.