Siemens logo

Siemens KA99NBI30 refrigerating appliance set Freestanding

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20952
Info modified on:
25 Nov 2021, 10:21:22
Short summary description Siemens KA99NBI30 refrigerating appliance set Freestanding:

Siemens KA99NBI30, Freestanding, Stainless steel, SN-T, 348 L, 346 L, LED

Long summary description Siemens KA99NBI30 refrigerating appliance set Freestanding:

Siemens KA99NBI30. Appliance placement: Freestanding, Product colour: Stainless steel, Climate class: SN-T. Fridge net capacity: 348 L, Fridge gross capacity: 346 L, Lamp type: LED. Freezer net capacity: 237 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 24 h. AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.