Siemens logo

Siemens iQ700 HS658GXS7 oven 71 L 3600 W Anthracite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37820
Info modified on:
29 Nov 2024, 15:42:56
Short summary description Siemens iQ700 HS658GXS7 oven 71 L 3600 W Anthracite:

Siemens iQ700 HS658GXS7, Medium, Electric, 71 L, 3600 W, 30 - 100 °C, Built-in

Long summary description Siemens iQ700 HS658GXS7 oven 71 L 3600 W Anthracite:

Siemens iQ700 HS658GXS7. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Anthracite, Control type: Rotary. Energy consumption (conventional): 0,87 kWh, Energy consumption (forced convection): 0,69 kWh, Energy efficiency scale: A+++ to D. Lamp type: LED. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59,5 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.