Siemens logo

Siemens HE23BC501 oven 66 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35617
Info modified on:
29 Nov 2024, 15:43:05
Short summary description Siemens HE23BC501 oven 66 L Black, Stainless steel:

Siemens HE23BC501, Medium, Electric, 66 L, 66 L, Built-in, Black, Stainless steel

Long summary description Siemens HE23BC501 oven 66 L Black, Stainless steel:

Siemens HE23BC501. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Buttons, Rotary. Timer type: Digital. Energy consumption (conventional): 0,79 kWh, Connected load: 11400 W, AC input voltage: 220-240 V. Width: 595 mm, Depth: 548 mm, Height: 595 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.