Siemens logo

Siemens EH875MP17E hob Black, Stainless steel Built-in Zone induction hob 5 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26417
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens EH875MP17E hob Black, Stainless steel Built-in Zone induction hob 5 zone(s):

Siemens EH875MP17E, Black, Stainless steel, Built-in, Zone induction hob, Glass, 5 zone(s), 5 zone(s)

Long summary description Siemens EH875MP17E hob Black, Stainless steel Built-in Zone induction hob 5 zone(s):

Siemens EH875MP17E. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2200 W. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 7200 W, AC input voltage: 220 - 240 V. Width: 812 mm, Depth: 520 mm, Height: 57 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.