Shuttle XPC slim DH170, 3,6 GHz, Intel Pentium G, G4520, 4 GB, 120 GB, Windows 10 IoT Core
Shuttle XPC slim DH170. Processor frequency: 3,6 GHz, Processor family: Intel Pentium G, Processor model: G4520. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 120 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 IoT Core. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black