Sharp XEA-106, Drum-serial, 57.5 mm, LED, 13 digits, 4,99 kg, 120 V
Sharp XEA-106. Print technology: Drum-serial, Supported paper width: 57.5 mm. Display: LED, Display digits: 13 digits. Weight: 4,99 kg. AC input voltage: 120 V. Dimensions (WxDxH): 330,2 x 363,2 x 233,7 mm