Schneider Electric W45 socket-outlet RJ-45 White

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4536
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Schneider Electric W45 socket-outlet RJ-45 White:

Schneider Electric W45, RJ-45, UTP, 5e, White, ABS synthetics, IP20

Long summary description Schneider Electric W45 socket-outlet RJ-45 White:

Schneider Electric W45. Socket type: RJ-45, Cable type: UTP, Networking cable category: 5e. Product colour: White, Housing material: ABS synthetics, International Protection (IP) code: IP20. Width: 45 mm, Depth: 33 mm, Height: 45 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.