Samsung ATIV Tab 3 XQ300TZC, 25,6 cm (10.1"), 1366 x 768 pixels, 64 GB, 2 GB, Windows 8, White
Samsung ATIV Tab 3 XQ300TZC. Display diagonal: 25,6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 543 g. Operating system installed: Windows 8. Product colour: White