Samsung logo

Samsung Galaxy Chromebook XE345XDA-KA1BE laptop Intel® Celeron® N N4500 35,6 cm (14") HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22036
Info modified on:
15 Jan 2025, 17:22:07
Short summary description Samsung Galaxy Chromebook XE345XDA-KA1BE laptop Intel® Celeron® N N4500 35,6 cm (14") HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

Samsung Galaxy Chromebook XE345XDA-KA1BE, Intel® Celeron® N, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Samsung Galaxy Chromebook XE345XDA-KA1BE laptop Intel® Celeron® N N4500 35,6 cm (14") HD 4 GB LPDDR4x-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Silver:

Samsung Galaxy Chromebook XE345XDA-KA1BE. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4500, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.