Samsung AddWash 6000 Series WW90T684DLE/S3, Front-load, 9 kg, B, 72 dB, 1400 RPM, A
Samsung AddWash 6000 Series WW90T684DLE/S3. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: A