Samsung logo

Samsung WW8AJ5436DW/EG washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50954
Info modified on:
14 Mar 2024, 19:53:15
Short summary description Samsung WW8AJ5436DW/EG washing machine Front-load 8 kg 1400 RPM White:

Samsung WW8AJ5436DW/EG, Front-load, 8 kg, A, 74 dB, 1400 RPM, 116 kWh

Long summary description Samsung WW8AJ5436DW/EG washing machine Front-load 8 kg 1400 RPM White:

Samsung WW8AJ5436DW/EG. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 116 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.