Samsung logo

Samsung WW10K6410QW washing machine Front-load 10,5 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111537
Info modified on:
11 Jul 2022, 13:44:01
Short summary description Samsung WW10K6410QW washing machine Front-load 10,5 kg 1400 RPM White:

Samsung WW10K6410QW, Front-load, 10,5 kg, 1400 RPM, White

Long summary description Samsung WW10K6410QW washing machine Front-load 10,5 kg 1400 RPM White:

Samsung WW10K6410QW. Loading type: Front-load. Drum capacity: 10,5 kg, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.