Samsung logo

Samsung WF8704ASV washing machine Front-load 7 kg 1400 RPM Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78189
Info modified on:
06 Dec 2021, 12:35:43
Short summary description Samsung WF8704ASV washing machine Front-load 7 kg 1400 RPM Silver, White:

Samsung WF8704ASV, Front-load, 7 kg, A, 1400 RPM, Silver, White

Long summary description Samsung WF8704ASV washing machine Front-load 7 kg 1400 RPM Silver, White:

Samsung WF8704ASV. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: Silver, White. Width: 598 mm, Depth: 600 mm, Height: 844 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.