Samsung logo

Samsung WF8600NGW washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113325
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF8600NGW washing machine Front-load 6 kg 1000 RPM White:

Samsung WF8600NGW, Front-load, 6 kg, 1000 RPM, White

Long summary description Samsung WF8600NGW washing machine Front-load 6 kg 1000 RPM White:

Samsung WF8600NGW. Loading type: Front-load. Drum capacity: 6 kg. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 657 mm, Depth: 626 mm, Height: 890 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.