Samsung logo

Samsung WD10N644R2W washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30223
Info modified on:
14 Mar 2024, 19:42:50
Short summary description Samsung WD10N644R2W washer dryer Freestanding Front-load White:

Samsung WD10N644R2W, Front-load, Freestanding, White, Left, Buttons, Rotary, LED

Long summary description Samsung WD10N644R2W washer dryer Freestanding Front-load White:

Samsung WD10N644R2W. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.