Samsung logo

Samsung POWERstick VS6000 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,25 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59195
Info modified on:
10 Dec 2024, 16:04:43
Short summary description Samsung POWERstick VS6000 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,25 L Silver:

Samsung POWERstick VS6000, 2-in-1 stick vacuum, Bagless, Silver, 0,25 L, Dry, Cyclonic

Long summary description Samsung POWERstick VS6000 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,25 L Silver:

Samsung POWERstick VS6000. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Silver. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 21,6 V. Width: 260 mm, Depth: 165 mm, Height: 1100 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.