Samsung logo

Samsung SR10J5054U 0,6 L Bagless Black, Copper, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85926
Info modified on:
29 Sept 2021, 13:43:44
Short summary description Samsung SR10J5054U 0,6 L Bagless Black, Copper, White:

Samsung SR10J5054U, Bagless, Black, Copper, White, Round, LED, 0,6 L, 70 dB

Long summary description Samsung SR10J5054U 0,6 L Bagless Black, Copper, White:

Samsung SR10J5054U. Dust container type: Bagless, Product colour: Black, Copper, White, Shape: Round. Dust capacity (total): 0,6 L, Noise level: 70 dB, Cleaning speed: 300 mm/sec. Battery technology: Nickel-Metal Hydride (NiMH), Runtime: 90 min, Charging time: 120 h. Height: 93 mm, Width: 355 mm, Depth: 355 mm. Package width: 432 mm, Package depth: 511 mm, Package height: 160 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.