Samsung logo

Samsung SR8930 0,3 L Bagless Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92586
Info modified on:
19 Jul 2018, 11:00:24
Short summary description Samsung SR8930 0,3 L Bagless Silver:

Samsung SR8930, Bagless, Silver, Round, 0,3 L, 60 dB, 320 mm/sec

Long summary description Samsung SR8930 0,3 L Bagless Silver:

Samsung SR8930. Dust container type: Bagless, Product colour: Silver, Shape: Round. Dust capacity (total): 0,3 L, Noise level: 60 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium-Ion (Li-Ion), Runtime: 100 min, Charging time: 3 h. Diameter: 35 cm, Height: 80 mm, Weight: 3,2 kg. Package width: 530 mm, Package depth: 455 mm, Package height: 150 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.