Samsung VCA-TAB90, Brush, Handheld vacuum, Black, Samsung, VS20R90****, VS20T75****, 250 mm
Samsung VCA-TAB90. Product type: Brush, Suitable for vacuum cleaner type: Handheld vacuum, Product colour: Black. Width: 250 mm, Depth: 72 mm, Height: 260 mm. Quantity per pack: 1 pc(s)