Samsung logo

Samsung UN32J5205 80 cm (31.5") Full HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74812
Info modified on:
09 Nov 2024, 10:43:10
Short summary description Samsung UN32J5205 80 cm (31.5") Full HD Smart TV Wi-Fi Black, Silver:

Samsung UN32J5205, 80 cm (31.5"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UN32J5205 80 cm (31.5") Full HD Smart TV Wi-Fi Black, Silver:

Samsung UN32J5205. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation frequency: 60 Hz, Motion interpolation technology: Motion Rate 60, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.