Samsung logo

Samsung LED TV 32” Serie EH5000 81,3 cm (32") Full HD Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172552
Info modified on:
02 Mar 2021, 09:39:20
Short summary description Samsung LED TV 32” Serie EH5000 81,3 cm (32") Full HD Black:

Samsung LED TV 32” Serie EH5000, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, 3D, Black

Long summary description Samsung LED TV 32” Serie EH5000 81,3 cm (32") Full HD Black:

Samsung LED TV 32” Serie EH5000. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.