Samsung logo

Samsung UE82S9WAT 2,08 m (82") 5K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188559
Info modified on:
21 Jun 2024, 15:51:57
Short summary description Samsung UE82S9WAT 2,08 m (82") 5K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE82S9WAT, 2,08 m (82"), 5120 x 2160 pixels, 5K Ultra HD, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UE82S9WAT 2,08 m (82") 5K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE82S9WAT. Display diagonal: 2,08 m (82"), Display resolution: 5120 x 2160 pixels, HD type: 5K Ultra HD, Screen shape: Curved. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.