Channel partners
Manufacturers
Partners
More
Country:
Language:
English (SA)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23901057 data-sheets &
43525 brands
– register (free)
TVs
Samsung UE70RU7090U 177,8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black
Samsung UE70RU7090U 177,8 cm (70") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Slide 1 of 9
Embed the product datasheet into your content.
XML product data for Samsung UE70RU7090UXZT
XML doc
Icecat LIVE: JS for Samsung UE70RU7090UXZT
Icecat Live DOC
JSON product data for Samsung UE70RU7090UXZT
JSON DOC
CSV product data for Samsung UE70RU7090UXZT
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
UE70RU7090U
Product code:
UE70RU7090UXZT
GTIN (EAN/UPC):
8806090169236
Category:
TVs
Icecat Product ID:
77903835
Data-sheet quality:
created/standardized by Icecat
Product views:
76538
Info modified on:
21 Jun 2024, 15:53:45
EU Energy Label (69 KB)
Samsung UE70RU7090UXZT (Icecat)
Embed the product datasheet into your content.
XML product data for Samsung UE70RU7090UXZT
XML doc
Icecat LIVE: JS for Samsung UE70RU7090UXZT
Icecat Live DOC
JSON product data for Samsung UE70RU7090UXZT
JSON DOC
CSV product data for Samsung UE70RU7090UXZT
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE