Samsung logo

Samsung UE65MU6200 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77600
Info modified on:
21 Jun 2024, 15:52:09
Short summary description Samsung UE65MU6200 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE65MU6200, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE65MU6200 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE65MU6200. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.