Channel partners
Manufacturers
Partners
More
Country:
Language:
English (SA)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
Samsung UE40JU6400K 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black
Samsung UE40JU6400K 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Samsung UE40JU6400KXXC
XML doc
Icecat LIVE: JS for Samsung UE40JU6400KXXC
Icecat Live DOC
JSON product data for Samsung UE40JU6400KXXC
JSON DOC
CSV product data for Samsung UE40JU6400KXXC
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
UE40JU6400K
Product code:
UE40JU6400KXXC
GTIN (EAN/UPC):
8806086719223
Category:
TVs
Icecat Product ID:
27122188
Data-sheet quality:
created/standardized by Icecat
Product views:
221120
Info modified on:
06 Nov 2024, 13:43:09
Samsung UE40JU6400KXXC user manual (12 MB)
EU Energy Label (267 KB)
EU data-sheet (215 KB)
Environment Information (207 KB)
Networked Standby Information (306 KB)
Samsung UE40JU6400KXXC (Icecat)
Embed the product datasheet into your content.
XML product data for Samsung UE40JU6400KXXC
XML doc
Icecat LIVE: JS for Samsung UE40JU6400KXXC
Icecat Live DOC
JSON product data for Samsung UE40JU6400KXXC
JSON DOC
CSV product data for Samsung UE40JU6400KXXC
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE