Samsung logo

Samsung ST ST50 1/2.33" Compact camera 12,2 MP CCD 4000 x 3000 pixels Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83808
Info modified on:
04 Apr 2019, 09:41:14
Short summary description Samsung ST ST50 1/2.33" Compact camera 12,2 MP CCD 4000 x 3000 pixels Red:

Samsung ST ST50, 12,2 MP, 4000 x 3000 pixels, 1/2.33", CCD, 3x, Red

Long summary description Samsung ST ST50 1/2.33" Compact camera 12,2 MP CCD 4000 x 3000 pixels Red:

Samsung ST ST50. Camera type: Compact camera, Megapixel: 12,2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 800 x 592 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 31 MB. Weight: 121,4 g. Product colour: Red

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.