Samsung logo

Samsung SSG-3050GB Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71624
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SSG-3050GB Black:

Samsung SSG-3050GB, 150 h, 150 x 46 x 160 mm, 33 g, Black, 0 - 40 °C, 91 x 51 x 186 mm

Long summary description Samsung SSG-3050GB Black:

Samsung SSG-3050GB. Battery life (max): 150 h. Dimensions (WxDxH): 150 x 46 x 160 mm, Weight: 33 g. Product colour: Black. Package dimensions (WxDxH): 91 x 51 x 186 mm, Package weight: 136 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.