Samsung logo

Samsung SRN-1670D, 3TB Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30810
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SRN-1670D, 3TB Black:

Samsung SRN-1670D, 3TB, 16 channels, 2048 x 1536 pixels, H.264, M-JPEG, MPEG4, 120 fps, Serial ATA, 3 TB

Long summary description Samsung SRN-1670D, 3TB Black:

Samsung SRN-1670D, 3TB. Video input channels: 16 channels, Maximum resolution: 2048 x 1536 pixels, Video formats supported: H.264, M-JPEG, MPEG4. Hard drive interface: Serial ATA, Total installed storage capacity: 3 TB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP. Product colour: Black. Power consumption (max): 56 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.