Samsung logo

Samsung SND-6011R Dome IP security camera Indoor 1952 x 1236 pixels Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117107
Info modified on:
14 Mar 2024, 18:45:56
Short summary description Samsung SND-6011R Dome IP security camera Indoor 1952 x 1236 pixels Ceiling:

Samsung SND-6011R, IP security camera, Indoor, Wired, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish,..., Ceiling, Ivory

Long summary description Samsung SND-6011R Dome IP security camera Indoor 1952 x 1236 pixels Ceiling:

Samsung SND-6011R. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Angle of rotation: 355°, Lens viewing angle, horizontal: 84.5°, Lens viewing angle, vertical: 45.8°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"). Fixed focal length: 3,8 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.