Samsung SMX-K44, 0,8 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 230 g
Samsung SMX-K44. Total megapixels: 0,8 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 52x, Digital zoom: 2200x, Filter size: 39 mm. Compatible memory cards: SD, SDHC, Flash memory: 16 GB. Display diagonal: 6,86 cm (2.7"), Display: LCD. Product colour: Black