Samsung Galaxy Tab S7 SM-T875, 27,9 cm (11"), 2560 x 1600 pixels, 256 GB, 8 GB, 500 g, Silver
Samsung Galaxy Tab S7 SM-T875. Display diagonal: 27,9 cm (11"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 256 GB. Processor family: Qualcomm Snapdragon, Processor model: 865+. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 500 g. Product colour: Silver