Samsung Galaxy Tab S4 SM-T830N, 26,7 cm (10.5"), 2560 x 1600 pixels, 64 GB, 4 GB, Android 8.1, Black
Samsung Galaxy Tab S4 SM-T830N. Display diagonal: 26,7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 64 GB. Processor frequency: 2,35 GHz, Processor family: Qualcomm Snapdragon, Processor model: 835. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 482 g. Operating system installed: Android 8.1. Product colour: Black