Samsung Galaxy Tab S5e SM-T720NZKATUR, 26,7 cm (10.5"), 2560 x 1600 pixels, 64 GB, 4 GB, Android 9.0, Black
Samsung Galaxy Tab S5e SM-T720NZKATUR. Display diagonal: 26,7 cm (10.5"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor frequency: 2 GHz. Internal memory: 4 GB. Operating system installed: Android 9.0. Product colour: Black