Samsung logo

Samsung Galaxy M11 SM-M115F 16,3 cm (6.4") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125892
Info modified on:
27 Feb 2024, 14:48:31
Short summary description Samsung Galaxy M11 SM-M115F 16,3 cm (6.4") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh Black:

Samsung Galaxy M11 SM-M115F, 16,3 cm (6.4"), 720 x 1560 pixels, 3 GB, 32 GB, 13 MP, Black

Long summary description Samsung Galaxy M11 SM-M115F 16,3 cm (6.4") Dual SIM 4G USB Type-C 3 GB 32 GB 5000 mAh Black:

Samsung Galaxy M11 SM-M115F. Display diagonal: 16,3 cm (6.4"), Display resolution: 720 x 1560 pixels. Processor frequency: 1,8 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product colour: Black. Weight: 197 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.