Samsung Galaxy J5 (2017) SM-J530F, 13,2 cm (5.2"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, Black
Samsung Galaxy J5 (2017) SM-J530F. Display diagonal: 13,2 cm (5.2"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,6 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 3000 mAh. Product colour: Black. Weight: 160 g