Samsung logo

Samsung Galaxy J1 Ace SM-J111F 10,9 cm (4.3") 4G Micro-USB 1 GB 8 GB 1900 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118075
Info modified on:
14 Mar 2024, 17:21:46
Short summary description Samsung Galaxy J1 Ace SM-J111F 10,9 cm (4.3") 4G Micro-USB 1 GB 8 GB 1900 mAh White:

Samsung Galaxy J1 Ace SM-J111F, 10,9 cm (4.3"), 480 x 800 pixels, 1 GB, 8 GB, 5 MP, White

Long summary description Samsung Galaxy J1 Ace SM-J111F 10,9 cm (4.3") 4G Micro-USB 1 GB 8 GB 1900 mAh White:

Samsung Galaxy J1 Ace SM-J111F. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1,5 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 1900 mAh. Product colour: White. Weight: 131 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.