Samsung Galaxy S9 SM-G960F, 14,7 cm (5.8"), 4 GB, 64 GB, 12 MP, Android 8.0, Black
Samsung Galaxy S9 SM-G960F. Display diagonal: 14,7 cm (5.8"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2,7 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 163 g